PCB Piezotronics, Inc. ICP® Electret Array Microphone 130F20

Description
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, BNC JACK CONNECTOR, TEDS
Datasheet
Description
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, BNC JACK CONNECTOR, TEDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® Electret Array Microphone - 130F20 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Electret Array Microphone
130F20
ICP® Electret Array Microphone 130F20
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, BNC JACK CONNECTOR, TEDS

ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, BNC JACK CONNECTOR, TEDS

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 130F20
Product Name ICP® Electret Array Microphone
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
Actual Size 0.5000 inch (12.7 mm)
Thickness / Height 2.63 inch (66.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 4 to 100000 Hz
Dynamic Range 28 to 164 dB re 20µPa
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
Microphone Preamplifier - 426A07 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Frequency Response 0.7000 Hz
Actual Size 0.2500 inch (6.35 mm)
Thickness / Height 1.2 inch (30.48 mm)
View Details
Measurement microphone - CRY343 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
View Details