PCB Piezotronics, Inc. ICP MICROPHONE SYSTEM 376C01

Description
377C01 microphone with short 426A07 preamplifier, TEDS
Description
377C01 microphone with short 426A07 preamplifier, TEDS
Datasheet
Datasheet Summary
Powered by GS/AI

The ICP Microphone System model 376C01 from PCB Piezotronics, Inc. features a nominal microphone diameter of 1/4 inch and offers a wide frequency response ranging from 0.75 to 100,000 Hz. It has a sensitivity of 2.0 mV/Pa and an inherent noise level of 42 dB(A) re 20 µPa. The microphone operates within a temperature range of -40 to +158 °F and is TEDS compliant, allowing for digital communication in accordance with IEEE 1451.4 standards. The device requires an excitation voltage of 20 to 32 VDC and operates with a constant current excitation of 2 to 20 mA. It has a maximum output voltage of ±8 Vpk and an output impedance of less than 50 Ohm. The housing is made of stainless alloy, and the microphone is vented from the rear. The dimensions are 0.28 inches in diameter and 1.51 inches in height, with a weight of 0.19 oz. This microphone system is suitable for applications requiring high sensitivity and a broad frequency range.

Datasheet Summary
Powered by GS/AI

The ICP Microphone System model 376C01 from PCB Piezotronics, Inc. features a nominal microphone diameter of 1/4 inch and offers a wide frequency response ranging from 0.75 to 100,000 Hz. It has a sensitivity of 2.0 mV/Pa and an inherent noise level of 42 dB(A) re 20 µPa. The microphone operates within a temperature range of -40 to +158 °F and is TEDS compliant, allowing for digital communication in accordance with IEEE 1451.4 standards. The device requires an excitation voltage of 20 to 32 VDC and operates with a constant current excitation of 2 to 20 mA. It has a maximum output voltage of ±8 Vpk and an output impedance of less than 50 Ohm. The housing is made of stainless alloy, and the microphone is vented from the rear. The dimensions are 0.28 inches in diameter and 1.51 inches in height, with a weight of 0.19 oz. This microphone system is suitable for applications requiring high sensitivity and a broad frequency range.

Suppliers

Company
Product
Description
Supplier Links
ICP MICROPHONE SYSTEM - 376C01 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP MICROPHONE SYSTEM
376C01
ICP MICROPHONE SYSTEM 376C01
377C01 microphone with short 426A07 preamplifier, TEDS

377C01 microphone with short 426A07 preamplifier, TEDS

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 376C01
Product Name ICP MICROPHONE SYSTEM
Sound Field Free-Field
Dynamic Range 165 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 2 mV/Pa (13789 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 16 to 134 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 939M12 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range ? to 191 dB re 20µPa
View Details
Phantom Power Microphone Preamplifier - 426A14 - PCB Piezotronics, Inc.
Specs
Frequency Response 1.8 Hz
Actual Size 0.7900 inch (20.07 mm)
Thickness / Height 6.5 inch (165 mm)
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details