PCB Piezotronics, Inc. ICP Microphone System 376B02

Description
377B02 microphone with a 426A13 short preamplifier
Datasheet
Description
377B02 microphone with a 426A13 short preamplifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - 376B02 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
376B02
ICP Microphone System 376B02
377B02 microphone with a 426A13 short preamplifier

377B02 microphone with a 426A13 short preamplifier

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 376B02
Product Name ICP Microphone System
Sound Field Free-Field
Dynamic Range 135 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Specs
Sound Field Pressure Field
Frequency Response 6.5 to 140000 Hz
Dynamic Range 52 to 168 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 939M12 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range ? to 191 dB re 20µPa
View Details
Precision Condenser Microphone - 377A21 - PCB Piezotronics, Inc.
Specs
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
View Details
CRY371 Measurement microphone sets - CRY371-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 10 to 40000 Hz
Dynamic Range 20 to 150 dB re 20µPa
View Details