PCB Piezotronics, Inc. MIC 1/2" PRE-POLARIZED CLASS-2 HOLES 375B02

Description
1/2" prepolarized free-field microphone Electret Class-2, typical sensitivity= 35.5 mV/Pa (+/-3 dB), 5 Hz to 20 kHz (+/- 3 dB).
Description
1/2" prepolarized free-field microphone Electret Class-2, typical sensitivity= 35.5 mV/Pa (+/-3 dB), 5 Hz to 20 kHz (+/- 3 dB).

Suppliers

Company
Product
Description
Supplier Links
MIC 1/2
Depew, NY, United States
MIC 1/2" PRE-POLARIZED CLASS-2 HOLES
375B02
MIC 1/2" PRE-POLARIZED CLASS-2 HOLES 375B02
1/2" prepolarized free-field microphone Electret Class-2, typical sensitivity= 35.5 mV/Pa (+/-3 dB), 5 Hz to 20 kHz (+/- 3 dB).

1/2" prepolarized free-field microphone Electret Class-2, typical sensitivity= 35.5 mV/Pa (+/-3 dB), 5 Hz to 20 kHz (+/- 3 dB).

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 375B02
Product Name MIC 1/2" PRE-POLARIZED CLASS-2 HOLES
Sound Field Free-Field
Unlock Full Specs
to access all available technical data

Similar Products

1
Hottinger Brüel & Kjær A/S
Specs
Sound Field Pressure Field; Free-Field
Dynamic Range 10 to 146 dB re 20µPa
Nominal Size 1"
View Details
Measurement microphone - CRY351 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
PHANTOM POWER MICROPHONE SYSTEM - 376A31 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 165 dB re 20µPa
Actual Size 0.7900 inch (20.07 mm)
View Details