PCB Piezotronics, Inc. Precision Condenser Microphone 2575

Description
1 in random response, condenser microphone, typical sensitivity = 46 mV/Pa. 200 VDC polarization Externally polarized 1 inch random incidence microphone, 45 mV/Pa, 8 kHz.
Description
1 in random response, condenser microphone, typical sensitivity = 46 mV/Pa. 200 VDC polarization Externally polarized 1 inch random incidence microphone, 45 mV/Pa, 8 kHz.

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 2575 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
2575
Precision Condenser Microphone 2575
1 in random response, condenser microphone, typical sensitivity = 46 mV/Pa. 200 VDC polarization Externally polarized 1 inch random incidence microphone, 45 mV/Pa, 8 kHz.

1 in random response, condenser microphone, typical sensitivity = 46 mV/Pa. 200 VDC polarization

Externally polarized 1 inch random incidence microphone, 45 mV/Pa, 8 kHz.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 2575
Product Name Precision Condenser Microphone
Dynamic Range 146 dB re 20µPa
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement microphone - CRY332 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 16 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details