PCB Piezotronics, Inc. ICP® Electret Array Microphone 130F22

Description
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, SMB JACK CONNECTOR, TEDS
Datasheet
Description
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, SMB JACK CONNECTOR, TEDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® Electret Array Microphone - 130F22 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Electret Array Microphone
130F22
ICP® Electret Array Microphone 130F22
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, SMB JACK CONNECTOR, TEDS

ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, SMB JACK CONNECTOR, TEDS

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 130F22
Product Name ICP® Electret Array Microphone
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Thickness / Height 2.32 inch (58.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130A23 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 20000 Hz
Dynamic Range 143 dB re 20µPa
View Details
Measurement microphone - CRY371 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details