PARA Paints Interior Paint P09205

Description
Product Code: P09205 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * super washable, non yellowing * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P09205 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * super washable, non yellowing * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P09205 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P09205
Interior Paint P09205
Product Code: P09205 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * super washable, non yellowing * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P09205
Product Line:Premium
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Pearl

Pearl:
Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Pearl finish
* super washable, non yellowing
* high hiding, low odor
* ideal for high traffic areas, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P09205
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
FIRMmarker® Road Marker Adhesive -  - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating
Substrate Asphalt; Concrete; Wood
Coating Material Epoxy Adhesive
View Details
Anti-Reflection Coatings - CleanVue™ PRO - Abrisa Technologies
Specs
Type Coating
Substrate Glass
Features Weather Resistant
View Details
Two Component, Butyl Rubber Elastomer - PITTSTOP® 196 Vapor Stop - Owens Corning® FOAMGLAS® Insulation
Specs
Type Coating
Coating Material Rubber
Form Liquid
View Details