PITTSTOP™ 196 Vapor Stop is a two component, butyl rubber elastomer specially designed for use in FOAMGLAS® insulation systems. Its service temperature range is specifically suited for Liquid Natural Gas and other cryogenic insulation systems.
U.S. Stock Item. Available in standard two component 10 gallon (37.8 L) kits.
| Owens Corning® FOAMGLAS® Insulation | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | PITTSTOP® 196 Vapor Stop |
| Product Name | Two Component, Butyl Rubber Elastomer |
| Type | Coating |
| Chemistry | Rubber |
| Form | Liquid |
| Dispensing Method | Brush / Roll-on |