FORREST Technical Coatings FIRMmarker® Road Marker Adhesive

Description
FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. FIRMmarker®’s two-part epoxy is available in bulk as well as cartridges. The cartridge and gun system mixes the product at the moment of application to greatly reduce preparation time and eliminate waste. Each tube is 10 OZ and must be applied using a double-barrel caulking gun. FORREST sells a rugged steel manual double-barrel caulking gun with an easy-grip handle and 1:1 or 2:1 dispensing capabilities. Electric and pneumatic caulking guns also available for order. Available in bulk as well as cartridges. Bulk epoxy adhesive is sold in quarts, gallons, 5 gallon containers. AASHTO M237 Type II Epoxy Adhesive passes WSDOT Spec 9-26.2. USE CASES FOR FIRMMARKER® EPOXY ADHESIVE Affixing traffic markers Bonding concrete to concrete Bonding wood to concrete Bonding concrete to asphalt BENEFITS OF FIRMMARKER® EPOXY ADHESIVE Cartridge mixes and dispenses at time of use Reseals for storage Quick-release applicator tips Precision application Meets AASHTO M237 Type II Epoxy Adhesive
Request a Quote
Description
FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. FIRMmarker®’s two-part epoxy is available in bulk as well as cartridges. The cartridge and gun system mixes the product at the moment of application to greatly reduce preparation time and eliminate waste. Each tube is 10 OZ and must be applied using a double-barrel caulking gun. FORREST sells a rugged steel manual double-barrel caulking gun with an easy-grip handle and 1:1 or 2:1 dispensing capabilities. Electric and pneumatic caulking guns also available for order. Available in bulk as well as cartridges. Bulk epoxy adhesive is sold in quarts, gallons, 5 gallon containers. AASHTO M237 Type II Epoxy Adhesive passes WSDOT Spec 9-26.2. USE CASES FOR FIRMMARKER® EPOXY ADHESIVE Affixing traffic markers Bonding concrete to concrete Bonding wood to concrete Bonding concrete to asphalt BENEFITS OF FIRMMARKER® EPOXY ADHESIVE Cartridge mixes and dispenses at time of use Reseals for storage Quick-release applicator tips Precision application Meets AASHTO M237 Type II Epoxy Adhesive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FIRMmarker® Road Marker Adhesive -  - FORREST Technical Coatings
Eugene, OR, United States
FIRMmarker® Road Marker Adhesive
FIRMmarker® Road Marker Adhesive
FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. FIRMmarker®’s two-part epoxy is available in bulk as well as cartridges. The cartridge and gun system mixes the product at the moment of application to greatly reduce preparation time and eliminate waste. Each tube is 10 OZ and must be applied using a double-barrel caulking gun. FORREST sells a rugged steel manual double-barrel caulking gun with an easy-grip handle and 1:1 or 2:1 dispensing capabilities. Electric and pneumatic caulking guns also available for order. Available in bulk as well as cartridges. Bulk epoxy adhesive is sold in quarts, gallons, 5 gallon containers. AASHTO M237 Type II Epoxy Adhesive passes WSDOT Spec 9-26.2. USE CASES FOR FIRMMARKER® EPOXY ADHESIVE Affixing traffic markers Bonding concrete to concrete Bonding wood to concrete Bonding concrete to asphalt BENEFITS OF FIRMMARKER® EPOXY ADHESIVE Cartridge mixes and dispenses at time of use Reseals for storage Quick-release applicator tips Precision application Meets AASHTO M237 Type II Epoxy Adhesive

FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt.

FIRMmarker®’s two-part epoxy is available in bulk as well as cartridges. The cartridge and gun system mixes the product at the moment of application to greatly reduce preparation time and eliminate waste. Each tube is 10 OZ and must be applied using a double-barrel caulking gun. FORREST sells a rugged steel manual double-barrel caulking gun with an easy-grip handle and 1:1 or 2:1 dispensing capabilities. Electric and pneumatic caulking guns also available for order.

Available in bulk as well as cartridges. Bulk epoxy adhesive is sold in quarts, gallons, 5 gallon containers.

AASHTO M237 Type II Epoxy Adhesive passes WSDOT Spec 9-26.2.

USE CASES FOR FIRMMARKER® EPOXY ADHESIVE

  • Affixing traffic markers
  • Bonding concrete to concrete
  • Bonding wood to concrete
  • Bonding concrete to asphalt

BENEFITS OF FIRMMARKER® EPOXY ADHESIVE

  • Cartridge mixes and dispenses at time of use
  • Reseals for storage
  • Quick-release applicator tips
  • Precision application
  • Meets AASHTO M237 Type II Epoxy Adhesive
Supplier's Site

Technical Specifications

  FORREST Technical Coatings
Product Category Industrial Coatings
Product Name FIRMmarker® Road Marker Adhesive
Type Coating
Unlock Full Specs
to access all available technical data