A liquid applied moisture cure vapor retarder coating especially formulated for use with FOAMGLAS® insulation. PITTCOTE® 300E coating can be used as a protective/vapor retarder coating over FOAMGLAS® insulation under metal jacket or other UV resistant finish or as vapor retarder coating in direct buried applications.
U.S. Stock Item: 19 L (5 gallon) Pails or 208 L (55 gallon drums).
| Owens Corning® FOAMGLAS® Insulation | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | PITTCOTE® 300E Coating |
| Product Name | Vapor Retarder Coating |
| Type | Coating |
| Substrate | Asphalt (optional feature); Metallic (optional feature) |
| Cure / Setting Technology | Reactive or Moisture Cured |
| Form | Liquid |
| Dispensing Method | Brush / Roll-on; Sprayable |