Master Bond, Inc. High Strength UV Curable Coating UV15

Description
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15 produces durable, strong, tough and chemically resistant coatings, bonds and seals with excellent electrical insulation properties. Fast cures take place using light sources emitting at a wave length of 250-365 nm, at as low as 20-40 milliwatts per cm² of energy and with higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly lower than that exhibited by free radical types of UV curable compositions. UV15 can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15 will cure in thicknesses up to .030 of an inch and more. Unlike many other commercially available UV curable products, Master Bond UV15 is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15 is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15 at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV15 has excellent adhesion to a wide variety of substrates including plastics, glass and many metals. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of UV15 are summarized in table #1. Storage stability of Master Bond UV15 is 6 months at room temperature in unopened containers.
Request a Quote
Description
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15 produces durable, strong, tough and chemically resistant coatings, bonds and seals with excellent electrical insulation properties. Fast cures take place using light sources emitting at a wave length of 250-365 nm, at as low as 20-40 milliwatts per cm² of energy and with higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly lower than that exhibited by free radical types of UV curable compositions. UV15 can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15 will cure in thicknesses up to .030 of an inch and more. Unlike many other commercially available UV curable products, Master Bond UV15 is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15 is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15 at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV15 has excellent adhesion to a wide variety of substrates including plastics, glass and many metals. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of UV15 are summarized in table #1. Storage stability of Master Bond UV15 is 6 months at room temperature in unopened containers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Strength UV Curable Coating - UV15 - Master Bond, Inc.
Hackensack, NJ, USA
High Strength UV Curable Coating
UV15
High Strength UV Curable Coating UV15
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15 produces durable, strong, tough and chemically resistant coatings, bonds and seals with excellent electrical insulation properties. Fast cures take place using light sources emitting at a wave length of 250-365 nm, at as low as 20-40 milliwatts per cm² of energy and with higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly lower than that exhibited by free radical types of UV curable compositions. UV15 can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15 will cure in thicknesses up to .030 of an inch and more. Unlike many other commercially available UV curable products, Master Bond UV15 is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15 is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15 at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV15 has excellent adhesion to a wide variety of substrates including plastics, glass and many metals. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of UV15 are summarized in table #1. Storage stability of Master Bond UV15 is 6 months at room temperature in unopened containers.

Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light, Master Bond UV15 produces durable, strong, tough and chemically resistant coatings, bonds and seals with excellent electrical insulation properties. Fast cures take place using light sources emitting at a wave length of 250-365 nm, at as low as 20-40 milliwatts per cm² of energy and with higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly lower than that exhibited by free radical types of UV curable compositions. UV15 can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15 will cure in thicknesses up to .030 of an inch and more. Unlike many other commercially available UV curable products, Master Bond UV15 is not oxygen inhibited and exhibits a desirably fast cure rate at ambient temperatures even in the presence of air. The superior performance profile of UV15 is due to its exceptionally effective cationic catalyst curing mechanism. Post curing the UV15 at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles are released during the curing process. UV15 has excellent adhesion to a wide variety of substrates including plastics, glass and many metals. Impact strengths are high - Gardner impact measurements exceed 320 inch #. Properties of UV15 are summarized in table #1. Storage stability of Master Bond UV15 is 6 months at room temperature in unopened containers.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number UV15
Product Name High Strength UV Curable Coating
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
Cure / Setting Technology Ultraviolet Light Curing
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Low Viscosity UV Curable Coating - UV15LV - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Part, Optically Clear UV Curable Coating System - UV15-42C - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Part, Flexiblized UV Curable Coating - UV15FL - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin; Rubber
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
One Component, Optically Clear UV Curable Coating - UV15-7LRI - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details