ODG (Origin Data Global) Proximity Sensors KTM1301MC-ST3

Description
SOT-23-3L Hall Switches ROHS
Description
SOT-23-3L Hall Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KTM1301MC-ST3 - ODG (Origin Data Global)
Shenzhen, China
Proximity Sensors
KTM1301MC-ST3
Proximity Sensors KTM1301MC-ST3
SOT-23-3L Hall Switches ROHS

SOT-23-3L Hall Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Proximity Sensors
Product Number KTM1301MC-ST3
Product Name Proximity Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity sensor - SIED-M30NB-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
View Details