Festo Corporation Proximity sensor SIED-M30NB-ZS-S-L

Description
With standard switching distance For DC and AC voltage Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet
Description
With standard switching distance For DC and AC voltage Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SIED-M30NB-ZS-S-L - Festo Corporation
Islandia, NY, United States
Proximity sensor
SIED-M30NB-ZS-S-L
Proximity sensor SIED-M30NB-ZS-S-L
With standard switching distance For DC and AC voltage Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
  • With standard switching distance
  • For DC and AC voltage
  • Metric thread
  • Flush or non-flush mounting
  • LED switching status indication
  • Design with metal or polyamide housing
Supplier's Site Datasheet
Proximity Sensors - 2171-SIED-M30NB-ZS-S-L-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2171-SIED-M30NB-ZS-S-L-ND
Proximity Sensors 2171-SIED-M30NB-ZS-S-L-ND
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SIED-M30NB-ZS-S-L 2171-SIED-M30NB-ZS-S-L-ND
Product Name Proximity sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 0.2200 kHz
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMEO-1-LED-24-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Diffuse scan - SOEG-RT-M12-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Proximity sensor - SIEN-M18B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers