OnLogic Inc. ML340G-51 Low Profile Intel 6th Gen Core Fanless Industrial Computer ML340G-51

Description
SMALL SIZE, BIG PERFORMANCE The ML340G-51 comes equipped with a range of Intel Dual-Core processors ranging from the i3-6100U up to the i7-6600U processor, offering speeds of up to 2.6 GHz to provide efficient (the processors draws just 15W) yet powerful computing that allows you to handle processor intensive tasks with ease. Continuing the trend of compact, efficient and powerful performance, the ML340G-51 can support up to 32 GB of DDR4 RAM which offers a 20% performance per watt increase from the previous generation DDR3. PROTECTED FOR THE LONG HAUL Enclosed in a hardened, fanless chassis that protects your system’s sensitive components with our Hardshell™ Fanless Technology, the ML340G-51 can handle applications a typical computer could never survive. This technology, in combination with the fanless nature of the case, means that the ML340G-51 is protected from dust, debris, chemical and moisture ingress. The removal of these points of failure, along with the solid state design, means that there are no moving parts in the system, allowing the ML340G-51 to be shock and vibration resistant and well suited for 24/7 operation. READY FOR ANYTHING The ML340G-51 offers a wide array of I/O that allows it to be ready for any industrial applications. The I/O includes a total of 6 USB ports (4 of them USB 3.0) for ample connectivity to modern day peripherals. There are two DisplayPort connectors for two independent ultra HD displays which in combination with its small size makes the ML340G-51 well-suited for digital signage or kiosk applications. Also included in the I/O coastline includes dual Gb LAN ports well-suited for IP cameras or network redundancy. There is also a mini-PCIe slot for possible expansion for Wi-Fi and Bluetooth cards. The ML340G-51 has a range of I/O that allows the system to perform anywhere.
Request a Quote
Description
SMALL SIZE, BIG PERFORMANCE The ML340G-51 comes equipped with a range of Intel Dual-Core processors ranging from the i3-6100U up to the i7-6600U processor, offering speeds of up to 2.6 GHz to provide efficient (the processors draws just 15W) yet powerful computing that allows you to handle processor intensive tasks with ease. Continuing the trend of compact, efficient and powerful performance, the ML340G-51 can support up to 32 GB of DDR4 RAM which offers a 20% performance per watt increase from the previous generation DDR3. PROTECTED FOR THE LONG HAUL Enclosed in a hardened, fanless chassis that protects your system’s sensitive components with our Hardshell™ Fanless Technology, the ML340G-51 can handle applications a typical computer could never survive. This technology, in combination with the fanless nature of the case, means that the ML340G-51 is protected from dust, debris, chemical and moisture ingress. The removal of these points of failure, along with the solid state design, means that there are no moving parts in the system, allowing the ML340G-51 to be shock and vibration resistant and well suited for 24/7 operation. READY FOR ANYTHING The ML340G-51 offers a wide array of I/O that allows it to be ready for any industrial applications. The I/O includes a total of 6 USB ports (4 of them USB 3.0) for ample connectivity to modern day peripherals. There are two DisplayPort connectors for two independent ultra HD displays which in combination with its small size makes the ML340G-51 well-suited for digital signage or kiosk applications. Also included in the I/O coastline includes dual Gb LAN ports well-suited for IP cameras or network redundancy. There is also a mini-PCIe slot for possible expansion for Wi-Fi and Bluetooth cards. The ML340G-51 has a range of I/O that allows the system to perform anywhere.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML340G-51 Low Profile Intel 6th Gen Core Fanless Industrial Computer - ML340G-51 - OnLogic Inc.
South Burlington, VT, United States
ML340G-51 Low Profile Intel 6th Gen Core Fanless Industrial Computer
ML340G-51
ML340G-51 Low Profile Intel 6th Gen Core Fanless Industrial Computer ML340G-51
SMALL SIZE, BIG PERFORMANCE The ML340G-51 comes equipped with a range of Intel Dual-Core processors ranging from the i3-6100U up to the i7-6600U processor, offering speeds of up to 2.6 GHz to provide efficient (the processors draws just 15W) yet powerful computing that allows you to handle processor intensive tasks with ease. Continuing the trend of compact, efficient and powerful performance, the ML340G-51 can support up to 32 GB of DDR4 RAM which offers a 20% performance per watt increase from the previous generation DDR3. PROTECTED FOR THE LONG HAUL Enclosed in a hardened, fanless chassis that protects your system’s sensitive components with our Hardshell™ Fanless Technology, the ML340G-51 can handle applications a typical computer could never survive. This technology, in combination with the fanless nature of the case, means that the ML340G-51 is protected from dust, debris, chemical and moisture ingress. The removal of these points of failure, along with the solid state design, means that there are no moving parts in the system, allowing the ML340G-51 to be shock and vibration resistant and well suited for 24/7 operation. READY FOR ANYTHING The ML340G-51 offers a wide array of I/O that allows it to be ready for any industrial applications. The I/O includes a total of 6 USB ports (4 of them USB 3.0) for ample connectivity to modern day peripherals. There are two DisplayPort connectors for two independent ultra HD displays which in combination with its small size makes the ML340G-51 well-suited for digital signage or kiosk applications. Also included in the I/O coastline includes dual Gb LAN ports well-suited for IP cameras or network redundancy. There is also a mini-PCIe slot for possible expansion for Wi-Fi and Bluetooth cards. The ML340G-51 has a range of I/O that allows the system to perform anywhere.

SMALL SIZE, BIG PERFORMANCE

The ML340G-51 comes equipped with a range of Intel Dual-Core processors ranging from the i3-6100U up to the i7-6600U processor, offering speeds of up to 2.6 GHz to provide efficient (the processors draws just 15W) yet powerful computing that allows you to handle processor intensive tasks with ease. Continuing the trend of compact, efficient and powerful performance, the ML340G-51 can support up to 32 GB of DDR4 RAM which offers a 20% performance per watt increase from the previous generation DDR3.

PROTECTED FOR THE LONG HAUL

Enclosed in a hardened, fanless chassis that protects your system’s sensitive components with our Hardshell™ Fanless Technology, the ML340G-51 can handle applications a typical computer could never survive. This technology, in combination with the fanless nature of the case, means that the ML340G-51 is protected from dust, debris, chemical and moisture ingress. The removal of these points of failure, along with the solid state design, means that there are no moving parts in the system, allowing the ML340G-51 to be shock and vibration resistant and well suited for 24/7 operation.

READY FOR ANYTHING

The ML340G-51 offers a wide array of I/O that allows it to be ready for any industrial applications. The I/O includes a total of 6 USB ports (4 of them USB 3.0) for ample connectivity to modern day peripherals. There are two DisplayPort connectors for two independent ultra HD displays which in combination with its small size makes the ML340G-51 well-suited for digital signage or kiosk applications. Also included in the I/O coastline includes dual Gb LAN ports well-suited for IP cameras or network redundancy. There is also a mini-PCIe slot for possible expansion for Wi-Fi and Bluetooth cards. The ML340G-51 has a range of I/O that allows the system to perform anywhere.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML340G-51
Product Name ML340G-51 Low Profile Intel 6th Gen Core Fanless Industrial Computer
Processor Intel 386 Family; Intel Core
Unlock Full Specs
to access all available technical data

Similar Products

Helix 600 Intel 10th Gen Celeron or Core Expanded Industrial Edge Computer - HX600 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
Helix 523 Fanless Industrial Computer with Dual ModBay Expansion - HX523 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer - ML510G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 104 F (? to 40 C)
View Details