OnLogic Inc. Helix 310 Intel Celeron/Pentium Industrial Edge Computer HX310

Description
BUILT FOR THE EDGE WITH INTEL ELKHART LAKE Like all of the systems in the innovative Helix 300 Series, the Helix 310 was built to thrive at the edge. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for IoT applications, Helix 310 offers a unique combination of features, power and connectivity, making it an ideal Industrial IoT gateway, edge device or embedded controller. SLIM PROFILE, WIDE APPLICATION POSSIBILITIES At less than 1.5" tall, the Helix 310 can be installed in almost any industrial application, with support for DIN, and wall mounting. Sensitive internal components are mechanically protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ technology. Meanwhile, the absence of any moving parts dramatically improves the lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24V range and the system is rated for reliable operation in temperatures ranging from 0 to 50°C. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX310 is currently being safety listed under UL/IEC 62368-1. When used as communication equipment, this unique computer will integrate seamlessly into UL 61010 (former UL 508) applications. INCREDIBLE STANDARD CONNECTIVITY WITH ROOM TO GROW Connectivity is key for any IoT project, which is why the Helix 310 features a well-equipped I/O coastline and available expansion to further customize your interface options. Standard I/O includes 3x USB 3.2 & 3x USB 2.0 ports, 1x DB9 (RS-232/422) optionally configurable as COM (CAN can be configured on request), 3x DisplayPorts, 1x 1GbE LAN port (2x LAN available when equipped with a Pentium CPU) and SIM Slot for use with available 4G LTE connectivity. OnLogic's unique expansion options allow you to add DIO, COM or wireless antennas. Whatever you need to connect with, or connect to, Helix 310 has you covered. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
BUILT FOR THE EDGE WITH INTEL ELKHART LAKE Like all of the systems in the innovative Helix 300 Series, the Helix 310 was built to thrive at the edge. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for IoT applications, Helix 310 offers a unique combination of features, power and connectivity, making it an ideal Industrial IoT gateway, edge device or embedded controller. SLIM PROFILE, WIDE APPLICATION POSSIBILITIES At less than 1.5" tall, the Helix 310 can be installed in almost any industrial application, with support for DIN, and wall mounting. Sensitive internal components are mechanically protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ technology. Meanwhile, the absence of any moving parts dramatically improves the lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24V range and the system is rated for reliable operation in temperatures ranging from 0 to 50°C. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX310 is currently being safety listed under UL/IEC 62368-1. When used as communication equipment, this unique computer will integrate seamlessly into UL 61010 (former UL 508) applications. INCREDIBLE STANDARD CONNECTIVITY WITH ROOM TO GROW Connectivity is key for any IoT project, which is why the Helix 310 features a well-equipped I/O coastline and available expansion to further customize your interface options. Standard I/O includes 3x USB 3.2 & 3x USB 2.0 ports, 1x DB9 (RS-232/422) optionally configurable as COM (CAN can be configured on request), 3x DisplayPorts, 1x 1GbE LAN port (2x LAN available when equipped with a Pentium CPU) and SIM Slot for use with available 4G LTE connectivity. OnLogic's unique expansion options allow you to add DIO, COM or wireless antennas. Whatever you need to connect with, or connect to, Helix 310 has you covered. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 310 Intel Celeron/Pentium Industrial Edge Computer - HX310 - OnLogic Inc.
South Burlington, VT, United States
Helix 310 Intel Celeron/Pentium Industrial Edge Computer
HX310
Helix 310 Intel Celeron/Pentium Industrial Edge Computer HX310
BUILT FOR THE EDGE WITH INTEL ELKHART LAKE Like all of the systems in the innovative Helix 300 Series, the Helix 310 was built to thrive at the edge. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for IoT applications, Helix 310 offers a unique combination of features, power and connectivity, making it an ideal Industrial IoT gateway, edge device or embedded controller. SLIM PROFILE, WIDE APPLICATION POSSIBILITIES At less than 1.5" tall, the Helix 310 can be installed in almost any industrial application, with support for DIN, and wall mounting. Sensitive internal components are mechanically protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ technology. Meanwhile, the absence of any moving parts dramatically improves the lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24V range and the system is rated for reliable operation in temperatures ranging from 0 to 50°C. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX310 is currently being safety listed under UL/IEC 62368-1. When used as communication equipment, this unique computer will integrate seamlessly into UL 61010 (former UL 508) applications. INCREDIBLE STANDARD CONNECTIVITY WITH ROOM TO GROW Connectivity is key for any IoT project, which is why the Helix 310 features a well-equipped I/O coastline and available expansion to further customize your interface options. Standard I/O includes 3x USB 3.2 & 3x USB 2.0 ports, 1x DB9 (RS-232/422) optionally configurable as COM (CAN can be configured on request), 3x DisplayPorts, 1x 1GbE LAN port (2x LAN available when equipped with a Pentium CPU) and SIM Slot for use with available 4G LTE connectivity. OnLogic's unique expansion options allow you to add DIO, COM or wireless antennas. Whatever you need to connect with, or connect to, Helix 310 has you covered. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

BUILT FOR THE EDGE WITH INTEL ELKHART LAKE

Like all of the systems in the innovative Helix 300 Series, the Helix 310 was built to thrive at the edge. Powered by the Dual-Core Intel Celeron N6211, or Quad-Core Intel Pentium J6426 processors, which have been specifically engineered for IoT applications, Helix 310 offers a unique combination of features, power and connectivity, making it an ideal Industrial IoT gateway, edge device or embedded controller.

SLIM PROFILE, WIDE APPLICATION POSSIBILITIES

At less than 1.5" tall, the Helix 310 can be installed in almost any industrial application, with support for DIN, and wall mounting. Sensitive internal components are mechanically protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ technology. Meanwhile, the absence of any moving parts dramatically improves the lifespan and reliability of the system. Its advanced industrial design includes a filtered DC input power supply with a 12~24V range and the system is rated for reliable operation in temperatures ranging from 0 to 50°C. All of the I/O has been immunity tested to both the EN 55035 for IT equipment and to 60601-1 4th edition Medical immunity - including the 15kV ESD & 10V/m RF immunity tests. Medical immunity protects the computer at a level almost 2x and in some cases up to 30x more than the CE computer standard required limits. The HX310 is currently being safety listed under UL/IEC 62368-1. When used as communication equipment, this unique computer will integrate seamlessly into UL 61010 (former UL 508) applications.

INCREDIBLE STANDARD CONNECTIVITY WITH ROOM TO GROW

Connectivity is key for any IoT project, which is why the Helix 310 features a well-equipped I/O coastline and available expansion to further customize your interface options. Standard I/O includes 3x USB 3.2 & 3x USB 2.0 ports, 1x DB9 (RS-232/422) optionally configurable as COM (CAN can be configured on request), 3x DisplayPorts, 1x 1GbE LAN port (2x LAN available when equipped with a Pentium CPU) and SIM Slot for use with available 4G LTE connectivity. OnLogic's unique expansion options allow you to add DIO, COM or wireless antennas. Whatever you need to connect with, or connect to, Helix 310 has you covered.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX310
Product Name Helix 310 Intel Celeron/Pentium Industrial Edge Computer
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1200 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MC850-53 Industrial Intel 8th Gen Expandable Computer - MC850-53 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
ML100G-52 Industrial Fanless Intel 8th Gen Core Embedded NUC With Dual LAN - ML100G-52 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Core
Main Memory 32.00 GB
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
ML100G-53 Industrial Fanless Intel 11th Gen NUC - ML100G-53 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Core
Speed 1800 to 4700 MHz
View Details