OnLogic Inc. Helix 523 Fanless Industrial Computer with Dual ModBay Expansion HX523

Description
INTEL CORE ULTRA PERFORMANCE The Helix 523 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 523 features a fanless design and a low-profile form factor optimized for DIN, Wall, Vesa and even rack mounting, making it suitable for space-constrained industrial settings. The system is UL, RoHS, FCC, and CE certified, has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications, and has an operating temperature range of 0 to 50°C. UNRIVALED I/O FLEXIBILITY WITH MODBAY The Helix 523 distinguishes itself with two ModBay expansion bays, providing exceptional flexibility to integrate a variety of additional I/O and functionality as needed. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The side panel provides 2x Display Ports as well as a range of optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO. The ModBay system allows for further customization with options like additional LAN ports, serial ports, or other application-specific interfaces. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
INTEL CORE ULTRA PERFORMANCE The Helix 523 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 523 features a fanless design and a low-profile form factor optimized for DIN, Wall, Vesa and even rack mounting, making it suitable for space-constrained industrial settings. The system is UL, RoHS, FCC, and CE certified, has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications, and has an operating temperature range of 0 to 50°C. UNRIVALED I/O FLEXIBILITY WITH MODBAY The Helix 523 distinguishes itself with two ModBay expansion bays, providing exceptional flexibility to integrate a variety of additional I/O and functionality as needed. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The side panel provides 2x Display Ports as well as a range of optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO. The ModBay system allows for further customization with options like additional LAN ports, serial ports, or other application-specific interfaces. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 523 Fanless Industrial Computer with Dual ModBay Expansion - HX523 - OnLogic Inc.
South Burlington, VT, United States
Helix 523 Fanless Industrial Computer with Dual ModBay Expansion
HX523
Helix 523 Fanless Industrial Computer with Dual ModBay Expansion HX523
INTEL CORE ULTRA PERFORMANCE The Helix 523 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 523 features a fanless design and a low-profile form factor optimized for DIN, Wall, Vesa and even rack mounting, making it suitable for space-constrained industrial settings. The system is UL, RoHS, FCC, and CE certified, has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications, and has an operating temperature range of 0 to 50°C. UNRIVALED I/O FLEXIBILITY WITH MODBAY The Helix 523 distinguishes itself with two ModBay expansion bays, providing exceptional flexibility to integrate a variety of additional I/O and functionality as needed. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The side panel provides 2x Display Ports as well as a range of optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO. The ModBay system allows for further customization with options like additional LAN ports, serial ports, or other application-specific interfaces. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

INTEL CORE ULTRA PERFORMANCE

The Helix 523 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.

ENGINEERED FOR INDUSTRIAL ENVIRONMENTS

The Helix 523 features a fanless design and a low-profile form factor optimized for DIN, Wall, Vesa and even rack mounting, making it suitable for space-constrained industrial settings. The system is UL, RoHS, FCC, and CE certified, has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications, and has an operating temperature range of 0 to 50°C.

UNRIVALED I/O FLEXIBILITY WITH MODBAY

The Helix 523 distinguishes itself with two ModBay expansion bays, providing exceptional flexibility to integrate a variety of additional I/O and functionality as needed. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The side panel provides 2x Display Ports as well as a range of optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO. The ModBay system allows for further customization with options like additional LAN ports, serial ports, or other application-specific interfaces.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX523
Product Name Helix 523 Fanless Industrial Computer with Dual ModBay Expansion
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Unlock Full Specs
to access all available technical data

Similar Products

Fanless Industrial Intel Skylake Computer - ML600G-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
MC600-52 Industrial Intel 6th Gen Expandable Computer - MC600-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer - CL210G-11 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Pentium
Speed 1100 MHz
View Details