Omnitrack Corp. Air Cargo Medium Duty Ball Transfer Units MV-MW-MX Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Air Cargo Ball Transfers
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Air Cargo Ball Transfers

Suppliers

Company
Product
Description
Supplier Links
Air Cargo Medium Duty Ball Transfer Units - MV-MW-MX Series - Omnitrack Corp.
Stroud, United Kingdom
Air Cargo Medium Duty Ball Transfer Units
MV-MW-MX Series
Air Cargo Medium Duty Ball Transfer Units MV-MW-MX Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Air Cargo Ball Transfers

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

Air Cargo Ball Transfers

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number MV-MW-MX Series
Product Name Air Cargo Medium Duty Ball Transfer Units
Maximum Load 1323.00 lbs (600 kg)
Ball Size 1.19 to 1.75 inch (30.18 to 44.45 mm)
Barrel Diameter 1.77 to 2.50 inch (45.01 to 63.5 mm)
Weight 0.639 to 2.227 lbs (0.2898 to 1.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting flange type - PV120F - Links-Japan, LLC
Specs
Maximum Load 264.36 lbs (120 kg)
Weight 0.578 lbs (0.2620 kg)
Ball Material SUJ2
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
O Ring Medium Duty Ball Transfer Units - MO Series - Omnitrack Corp.
Specs
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.62 to 1.75 inch (15.87 to 44.45 mm)
Barrel Diameter 0.94 to 2.44 inch (24 to 62 mm)
View Details
Stud Mounted Ball Transfers - SMBT-5/8CS/SS - Hudson Bearings, Inc.
Specs
Maximum Load 33.00 lbs (14.97 kg)
Ball Material Stainless Steel
Mounting Stud / Bolt Mount
View Details