Omtec Corporation Fixed Ball Transfers Flange Mount F1

Description
Ball Transfer Table available any size or shape. The Omtec fixed ball transfer is ideal for easy minimal effort moving and orientating of an item on a work bench. Ball Transfers are designed to use alone or in combination with all of the other Omtec ergonomic transfers. Ideal to retro fit your existing industrial workbench. Many factors override the actual rated capacity of a ball transfer. Experience indicates when all factors are considered, the most successful live load rates of ball transfers falls between 5 to 30 lbs. (2.27 to 13.61 kg) per ball transfer. Omtec's Fixed Ball Transer is available with any type of ball, including but not limited to Steel, Stainless Steel and Plastic. Omtec F1 Ball Transfers are available as individual hardware items or kits for your own in house applications. They are also available as complete ball transfer tables literally any size, shape or ball transfer pattern. Carbide bits for boring and recessing holes in plastic and plastic laminated wood and wood composite surfaces.
Datasheet
Description
Ball Transfer Table available any size or shape. The Omtec fixed ball transfer is ideal for easy minimal effort moving and orientating of an item on a work bench. Ball Transfers are designed to use alone or in combination with all of the other Omtec ergonomic transfers. Ideal to retro fit your existing industrial workbench. Many factors override the actual rated capacity of a ball transfer. Experience indicates when all factors are considered, the most successful live load rates of ball transfers falls between 5 to 30 lbs. (2.27 to 13.61 kg) per ball transfer. Omtec's Fixed Ball Transer is available with any type of ball, including but not limited to Steel, Stainless Steel and Plastic. Omtec F1 Ball Transfers are available as individual hardware items or kits for your own in house applications. They are also available as complete ball transfer tables literally any size, shape or ball transfer pattern. Carbide bits for boring and recessing holes in plastic and plastic laminated wood and wood composite surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Marlborough, MA, USA
Fixed Ball Transfers Flange Mount
F1
Fixed Ball Transfers Flange Mount F1
Ball Transfer Table available any size or shape. The Omtec fixed ball transfer is ideal for easy minimal effort moving and orientating of an item on a work bench. Ball Transfers are designed to use alone or in combination with all of the other Omtec ergonomic transfers. Ideal to retro fit your existing industrial workbench. Many factors override the actual rated capacity of a ball transfer. Experience indicates when all factors are considered, the most successful live load rates of ball transfers falls between 5 to 30 lbs. (2.27 to 13.61 kg) per ball transfer. Omtec's Fixed Ball Transer is available with any type of ball, including but not limited to Steel, Stainless Steel and Plastic. Omtec F1 Ball Transfers are available as individual hardware items or kits for your own in house applications. They are also available as complete ball transfer tables literally any size, shape or ball transfer pattern. Carbide bits for boring and recessing holes in plastic and plastic laminated wood and wood composite surfaces.

Ball Transfer Table available any size or shape.
The Omtec fixed ball transfer is ideal for easy minimal effort moving and orientating of an item on a work bench. Ball Transfers are designed to use alone or in combination with all of the other Omtec ergonomic transfers. Ideal to retro fit your existing industrial workbench.

Many factors override the actual rated capacity of a ball transfer. Experience indicates when all factors are considered, the most successful live load rates of ball transfers falls between 5 to 30 lbs. (2.27 to 13.61 kg) per ball transfer.

Omtec's Fixed Ball Transer is available with any type of ball, including but not limited to Steel, Stainless Steel and Plastic.
Omtec F1 Ball Transfers are available as individual hardware items or kits for your own in house applications.
They are also available as complete ball transfer tables literally any size, shape or ball transfer pattern.
Carbide bits for boring and recessing holes in plastic and plastic laminated wood and wood composite surfaces.

Supplier's Site Datasheet

Technical Specifications

  Omtec Corporation
Product Category Ball Transfer Units (BTU)
Product Number F1
Product Name Fixed Ball Transfers Flange Mount
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With dust discharge holes> Cutting flange type - PV260FH - Links-Japan, LLC
Specs
Maximum Load 572.79 lbs (260 kg)
Weight 1.867 lbs (0.8468 kg)
Ball Material SUJ2
View Details
Ball Transfer - SKF-1028 - Reid Supply
SKF/North America
Specs
Maximum Load 397.00 lbs (180 kg)
Ball Size 1.25 inch (31.75 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details
Ball Transfer, BP Bolt Type -  - BNB INT. Co., Ltd.
Specs
Maximum Load 0.44 to 11.03 lbs (0.2000 to 5 kg)
Ball Size 0.25 to 1.00 inch (6.35 to 25.4 mm)
Barrel Diameter 0.47 to 1.52 inch (12 to 38.6 mm)
View Details
Pop Up Ball Transfers - PBT - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.56 inch (39.67 mm)
View Details