Omnitrack Corp. Datasheets for Ball Transfer Units (BTU)
Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup.
Ball Transfer Units (BTU): Learn more
| Product Name | Notes |
|---|---|
| Pneumatic ball transfers, rails, stops & linear rollers. Pneumatic Ball units allow air driven positioning of the omnidirectional ball transfers & may be individually arranged for a flexible, modular conveying... | |
| High profile, surface mounted units with fixing flange. Pressed steel construction with either 2 or 4 fixing points. LF26 units incorporate 2 slots rather than holes to accommodate varying fixing... | |
| Load balancing spring loaded unit with integral molded nylon seal. Internal coil spring deflects for biased loads or to compensate for surface irregularities. Carbon chrome balls & zinc plated pressings. | |
| Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated... | |
| Omnitrack 90 series heavy duty ball units from our high-precision series offer lowest coefficient of friction & smoothest performance. Material upgrade options are shown below – order by adding the... | |
| Omnitrack 91 series heavy duty ball units incorporate integral precision machined threaded stud fitting, other thread types & sizes available upon request. Lowest coefficient of friction & smoothest performance available. | |
| Omnitrack 92 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9200 incorporates 2 hole circular flange & 9210 features elliptical... | |
| Omnitrack 93 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9300 incorporates 2 hole circular flange & 9310 features elliptical... | |
| Omnitrack 94 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of... | |
| Omnitrack 95 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of... | |
| Omnitrack 96 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of... | |
| Omnitrack 97 series spring loaded ball transfer units are pre-stressed for omnidirectional & accurate positioning. As these units are from our ‘heavy duty’ range they offer the lowest coefficient of... | |
| Omnitrack 98 series heavy duty ball units from our precision machined series & offer lowest coefficient of friction with the smoothest performance. Material upgrade options are shown below – order... | |
| Pressed steel ‘Saturn’ units are easily secured or riveted using integral fixing holes & are ideal for many light duty, low profile conveying applications. Models feature single drain hole & | |
| Push fit retention for rapid installation & replacement where only single-sided access of mounting surface is reachable. Compensate for irregularities in seating bore diameter using optional (spring steel) ‘K-clips’, or... | |
| Machined Acetal (POM) plastic housing fitted with either Acetal (POM) balls or AISI 316 stainless steel balls (add suffix ‘A’). Resists salt water & chemical attack Non conductive & non... |