Omnitrack Corp. O Ring Medium Duty Ball Transfer Units MO Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Rubber o-ring retention
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Rubber o-ring retention

Suppliers

Company
Product
Description
Supplier Links
O Ring Medium Duty Ball Transfer Units - MO Series - Omnitrack Corp.
Stroud, United Kingdom
O Ring Medium Duty Ball Transfer Units
MO Series
O Ring Medium Duty Ball Transfer Units MO Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Rubber o-ring retention

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

Rubber o-ring retention

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number MO Series
Product Name O Ring Medium Duty Ball Transfer Units
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.62 to 1.75 inch (15.87 to 44.45 mm)
Barrel Diameter 0.94 to 2.44 inch (24 to 62 mm)
Weight 0.132 to 2.293 lbs (0.0599 to 1.04 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
Threaded Stud Heavy Duty Ball Transfer Units - 91 Series - Omnitrack Corp.
Specs
Maximum Load 10000.00 lbs (4535 kg)
Ball Size 0.50 to 3.00 inch (12.7 to 76.2 mm)
Barrel Diameter 0.79 to 6.30 inch (19.99 to 160 mm)
View Details
Stud Mounted Ball Transfers - SBT-1-1/2CS - Hudson Bearings, Inc.
Specs
Maximum Load 250.00 lbs (113 kg)
Ball Material Carbon Steel
Mounting Stud / Bolt Mount
View Details