Omnitrack Corp. Threaded Stud Heavy Duty Ball Transfer Units 91 Series

Description
Omnitrack 91 series heavy duty ball units incorporate integral precision machined threaded stud fitting, other thread types & sizes available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9144 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 5/16” , ½”, ¾”, 1” UNF (imperial inch & ISO Metric) integral thread sizes for rapid fixing & height adjustment Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Description
Omnitrack 91 series heavy duty ball units incorporate integral precision machined threaded stud fitting, other thread types & sizes available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9144 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 5/16” , ½”, ¾”, 1” UNF (imperial inch & ISO Metric) integral thread sizes for rapid fixing & height adjustment Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Suppliers

Company
Product
Description
Supplier Links
Threaded Stud Heavy Duty Ball Transfer Units - 91 Series - Omnitrack Corp.
Stroud, United Kingdom
Threaded Stud Heavy Duty Ball Transfer Units
91 Series
Threaded Stud Heavy Duty Ball Transfer Units 91 Series
Omnitrack 91 series heavy duty ball units incorporate integral precision machined threaded stud fitting, other thread types & sizes available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9144 ‘SS’ for all stainless steel parts. LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES. Load capacity from 100 lbs to 10,000 lbs each – any angle of operation 5/16” , ½”, ¾”, 1” UNF (imperial inch & ISO Metric) integral thread sizes for rapid fixing & height adjustment Units with ball ø> ½” incorporate replaceable seals Service kits available for extended service life Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)

Omnitrack 91 series heavy duty ball units incorporate integral precision machined threaded stud fitting, other thread types & sizes available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9144 ‘SS’ for all stainless steel parts.

LOAD RATINGS REMAIN UNCHANGED WITH STANDARD, A, Z & SS MATERIAL UPGRADES.

  • Load capacity from 100 lbs to 10,000 lbs each – any angle of operation
  • 5/16” , ½”, ¾”, 1” UNF (imperial inch & ISO Metric) integral thread sizes for rapid fixing & height adjustment
  • Units with ball Ø> ½” incorporate replaceable seals
  • Service kits available for extended service life
  • Load ratings remain unchanged with ‘Optional material upgrades’ (Stainless steel, A, Z)
Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number 91 Series
Product Name Threaded Stud Heavy Duty Ball Transfer Units
Maximum Load 10000.00 lbs (4535 kg)
Ball Size 0.50 to 3.00 inch (12.7 to 76.2 mm)
Barrel Diameter 0.79 to 6.30 inch (19.99 to 160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up Ball Transfers - PBT - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.56 inch (39.67 mm)
View Details
Housed Spring Loaded - MM Series - Omnitrack Corp.
Specs
Maximum Load 154.00 to 507.00 lbs (69.84 to 230 kg)
Ball Size 0.88 to 1.75 inch (22.22 to 44.45 mm)
Barrel Diameter 1.53 to 2.62 inch (38.99 to 66.5 mm)
View Details
Flange Mounted Ball Transfers - NMBT-5/8CS - Hudson Bearings, Inc.
Specs
Maximum Load 17.00 lbs (7.71 kg)
Ball Material Nylon - Polyamide
Mounting Press / Drop In
View Details