Omnitrack Corp. Tolerance Ring Housed Spring Loaded MN Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Die lifters
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Die lifters

Suppliers

Company
Product
Description
Supplier Links
Tolerance Ring Housed Spring Loaded - MN Series - Omnitrack Corp.
Stroud, United Kingdom
Tolerance Ring Housed Spring Loaded
MN Series
Tolerance Ring Housed Spring Loaded MN Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Die lifters

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

Die lifters

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number MN Series
Product Name Tolerance Ring Housed Spring Loaded
Maximum Load 88.00 to 739.00 lbs (39.91 to 335 kg)
Ball Size 0.50 to 1.18 inch (12.7 to 29.97 mm)
Barrel Diameter 0.94 to 1.97 inch (23.9 to 49.91 mm)
Weight 0.159 to 1.411 lbs (0.0721 to 0.6399 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cleanroom Compatible Planeveyor - PVP10BJ-SJ - Links-Japan, LLC
Specs
Maximum Load 1.10 lbs (0.4996 kg)
View Details
Push Fit Medium Duty Ball Transfer Units - M Series - Omnitrack Corp.
Specs
Maximum Load 3307.00 lbs (1500 kg)
Ball Size 0.50 to 2.38 inch (12.7 to 60.32 mm)
Barrel Diameter 0.87 to 3.94 inch (22 to 100 mm)
View Details
Stud Mounted Ball Transfers - SBT-1-1/2CS/SS - Hudson Bearings, Inc.
Specs
Maximum Load 250.00 lbs (113 kg)
Ball Material Stainless Steel
Mounting Stud / Bolt Mount
View Details
Ball Transfers - Hevi-Load - SKF-7127 - Reid Supply
Specs
Maximum Load 297.00 lbs (135 kg)
Ball Size 1.00 inch (25.4 mm)
Mounting Stud / Bolt Mount; Threaded Stud
View Details