SKF-7127 -- BALL TRANSFERS - HEVI-LOAD
SKF/North America
Ball Transfers - Hevi-Load
SKF-7127
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-7127 |
|
Product Name
|
Ball Transfers - Hevi-Load |
|
Maximum Load
|
297.00 lbs (135 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
66.09 lbs (29.97 kg)
Weight
0.287 lbs (0.1300 kg)
Ball Material
SUS440C
View Details
Maximum Load
88.00 to 1587.00 lbs (39.91 to 720 kg)
Ball Size
0.50 to 1.50 inch (12.7 to 38.1 mm)
Barrel Diameter
0.96 to 2.80 inch (24.5 to 71 mm)
View Details
2 suppliers
Maximum Load
247.28 lbs (112 kg)
Weight
0.313 lbs (0.1420 kg)
Ball Material
Carbon Steel; S45C Electroless Nickel Plating
View Details
Maximum Load
55.00 lbs (24.94 kg)
Ball Size
1.00 inch (25.4 mm)
Mounting
Flange Mount; Countersunk Flange Mount
View Details