Omnitrack Corp. Push Fit Medium Duty Ball Transfer Units M Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Machined from solid bar - top flange
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Machined from solid bar - top flange

Suppliers

Company
Product
Description
Supplier Links
Push Fit Medium Duty Ball Transfer Units - M Series - Omnitrack Corp.
Stroud, United Kingdom
Push Fit Medium Duty Ball Transfer Units
M Series
Push Fit Medium Duty Ball Transfer Units M Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Machined from solid bar - top flange

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

Machined from solid bar - top flange

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number M Series
Product Name Push Fit Medium Duty Ball Transfer Units
Maximum Load 3307.00 lbs (1500 kg)
Ball Size 0.50 to 2.38 inch (12.7 to 60.32 mm)
Barrel Diameter 0.87 to 3.94 inch (22 to 100 mm)
Weight 0.084 to 2.227 lbs (0.0381 to 1.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Actuated Planeveyor Lifter - PV50A - Links-Japan, LLC
Specs
Weight 0.827 lbs (0.3749 kg)
Ball Material SUJ2
View Details
Heavy Duty Pop Up Ball Transfer Unit - PB625 - Omnitrack Corp.
Specs
Maximum Load 77.17 lbs (35 kg)
Barrel Diameter 1.57 inch (40 mm)
Weight 0.992 lbs (0.4500 kg)
View Details
Drop-In Ball Transfers - MBT-1CS - Hudson Bearings, Inc.
Specs
Maximum Load 200.00 lbs (90.7 kg)
Ball Material Carbon Steel
Mounting Press / Drop In
View Details
Ball Transfers - Hevi-Load - SKF-7152 - Reid Supply
Specs
Maximum Load 2204.00 lbs (1000 kg)
Ball Size 1.50 inch (38.1 mm)
Mounting Flange Mount; Countersunk Flange Mount
View Details