Omnitrack Corp. Plain Fitting Medium Duty Ball Transfer Units MG Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Base plate fixing
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Base plate fixing

Suppliers

Company
Product
Description
Supplier Links
Plain Fitting Medium Duty Ball Transfer Units - MG Series - Omnitrack Corp.
Stroud, United Kingdom
Plain Fitting Medium Duty Ball Transfer Units
MG Series
Plain Fitting Medium Duty Ball Transfer Units MG Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. Base plate fixing

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

Base plate fixing

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number MG Series
Product Name Plain Fitting Medium Duty Ball Transfer Units
Maximum Load 7716.00 lbs (3499 kg)
Ball Size 0.31 to 3.50 inch (7.95 to 88.9 mm)
Barrel Diameter 0.71 to 5.71 inch (18.01 to 145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With Slit processing> Cutting bolt type - PVS120BS - Links-Japan, LLC
Specs
Maximum Load 264.36 lbs (120 kg)
Weight 0.617 lbs (0.2799 kg)
Ball Material SUS440C
View Details
Heavy Duty Pop Up Ball Transfer Unit - PB525 - Omnitrack Corp.
Specs
Maximum Load 77.17 lbs (35 kg)
Barrel Diameter 1.57 inch (40 mm)
Weight 0.970 lbs (0.4400 kg)
View Details
Flying Saucer Ball Transfers - FSBT-5/8CS - Hudson Bearings, Inc.
Specs
Ball Material Carbon Steel
Mounting Disk Mount
View Details
Ball Transfers - Low Profile - SKF-3016 - Reid Supply
Specs
Maximum Load 13.00 lbs (5.9 kg)
Ball Size 0.62 inch (15.8 mm)
Mounting Flange Mount; Countersunk Flange Mount
View Details