SKF-3016 -- BALL TRANSFERS - LOW PROFILE
SKF/North America
Ball Transfers - Low Profile
SKF-3016
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-3016 |
|
Product Name
|
Ball Transfers - Low Profile |
|
Maximum Load
|
13.00 lbs (5.9 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
44.06 lbs (19.98 kg)
Weight
0.104 lbs (0.0470 kg)
Ball Material
SUS440C
View Details
Maximum Load
264.00 to 8818.00 lbs (120 to 3999 kg)
Ball Size
0.62 to 3.50 inch (15.8 to 88.9 mm)
Barrel Diameter
1.77 to 4.61 inch (45 to 117 mm)
View Details
2 suppliers
Maximum Load
5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
1.56 inch (39.67 mm)
View Details
Ashland Conveyor Products
Maximum Load
125.00 lbs (56.69 kg)
Mounting
Flange Mount
View Details