Hudson Bearings, Inc. Flying Saucer Ball Transfers FSBT-5/8CS

Description
Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.
Datasheet
Description
Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flying Saucer Ball Transfers - FSBT-5/8CS - Hudson Bearings, Inc.
East Lyme, CT, USA
Flying Saucer Ball Transfers
FSBT-5/8CS
Flying Saucer Ball Transfers FSBT-5/8CS
Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface. • Precision-formed steel housing. • Integral mounting holes for ease of installation. • Units available with carbon steel balls or stainless steel balls to provide corrosion resistance. • Nylon main ball is available for non-marking applications.

Can be recessed into the surface of the application forming a smooth, multi-directional rolling surface.

• Precision-formed steel housing.

• Integral mounting holes for ease of installation.

• Units available with carbon steel balls or stainless steel balls to provide corrosion resistance.

• Nylon main ball is available for non-marking applications.

Supplier's Site Datasheet

Technical Specifications

  Hudson Bearings, Inc.
Product Category Ball Transfer Units (BTU)
Product Number FSBT-5/8CS
Product Name Flying Saucer Ball Transfers
Ball Material Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor <With Slit processing> Cutting flange type - PVS160FM - Links-Japan, LLC
Specs
Maximum Load 352.49 lbs (160 kg)
Weight 1.069 lbs (0.4849 kg)
Ball Material SUJ2
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
Housed Spring Loaded - 95 Series - Omnitrack Corp.
Specs
Maximum Load 50.00 to 2200.00 lbs (22.68 to 998 kg)
Ball Size 0.50 to 2.00 inch (12.7 to 50.8 mm)
Barrel Diameter 1.00 to 4.72 inch (25.4 to 120 mm)
View Details
Stud Mounted Ball Transfers - NSBT-1-1/2CS - Hudson Bearings, Inc.
Specs
Maximum Load 125.00 lbs (56.69 kg)
Ball Material Nylon - Polyamide
Mounting Stud / Bolt Mount
View Details