This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1049-NF1BHW).
The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush that slides into the holder is readily available, part no. B579-3.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | B1049-SF1BHW |
| Product Name | (Formerly B1049-5X01), Angled Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel ,1/8” Female NPT Inlet |
| Brush Type / Shape | Other Type / Shape; Valve Brush |