Sealeze Door Jamb J140DUR04BL18

Description
Sealeze door jambs are a perfect complement to our door sweeps. Aluminum door jamb holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes. These holders, with our black Therm-L-Brush®, come packaged with fasteners and are available for doors 3', 4', and 6' wide by 7' high. Kits come with screw slots for after-installation adjustment or with counter-sunk holes for a neat, flush finish. A variety of holder sizes and mounting angles are available. The style you choose is usually just a matter of preference. Our JR40 holder is the smallest, offering a 0.375 flange at a 40° angle. Our J140 holder is slightly larger with a 0.75" flange at a 40° angle. And, our J135 holder offers a more finished look with a 0.45" flange at 35° angle.
Description
Sealeze door jambs are a perfect complement to our door sweeps. Aluminum door jamb holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes. These holders, with our black Therm-L-Brush®, come packaged with fasteners and are available for doors 3', 4', and 6' wide by 7' high. Kits come with screw slots for after-installation adjustment or with counter-sunk holes for a neat, flush finish. A variety of holder sizes and mounting angles are available. The style you choose is usually just a matter of preference. Our JR40 holder is the smallest, offering a 0.375 flange at a 40° angle. Our J140 holder is slightly larger with a 0.75" flange at a 40° angle. And, our J135 holder offers a more finished look with a 0.45" flange at 35° angle.

Suppliers

Company
Product
Description
Supplier Links
Door Jamb - J140DUR04BL18 - Sealeze
Richmond, VA, USA
Door Jamb
J140DUR04BL18
Door Jamb J140DUR04BL18
Sealeze door jambs are a perfect complement to our door sweeps. Aluminum door jamb holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes. These holders, with our black Therm-L-Brush®, come packaged with fasteners and are available for doors 3', 4', and 6' wide by 7' high. Kits come with screw slots for after-installation adjustment or with counter-sunk holes for a neat, flush finish. A variety of holder sizes and mounting angles are available. The style you choose is usually just a matter of preference. Our JR40 holder is the smallest, offering a 0.375 flange at a 40° angle. Our J140 holder is slightly larger with a 0.75" flange at a 40° angle. And, our J135 holder offers a more finished look with a 0.45" flange at 35° angle.

Sealeze door jambs are a perfect complement to our door sweeps. Aluminum door jamb holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes. These holders, with our black Therm-L-Brush®, come packaged with fasteners and are available for doors 3', 4', and 6' wide by 7' high. Kits come with screw slots for after-installation adjustment or with counter-sunk holes for a neat, flush finish. A variety of holder sizes and mounting angles are available. The style you choose is usually just a matter of preference. Our JR40 holder is the smallest, offering a 0.375 flange at a 40° angle. Our J140 holder is slightly larger with a 0.75" flange at a 40° angle. And, our J135 holder offers a more finished look with a 0.45" flange at 35° angle.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number J140DUR04BL18
Product Name Door Jamb
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

EKIT Metal Body Brush Kit - AA0124 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Brass / Bronze; Metal Wire; Synthetic Filament; Specialty Blend / Other; Nylon, FybRglass®
Applications Cleaning and Surface Conditioning
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Nylon Stock Brush - SFK130BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details