Oil-Rite Corp. (Formerly A2261-2X02), Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet A2261-SR2BHW

Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NR2BHW). The total height of the brush is 5 3/4”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.
Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NR2BHW). The total height of the brush is 5 3/4”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2261-2X02), Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet - A2261-SR2BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly A2261-2X02), Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet
A2261-SR2BHW
(Formerly A2261-2X02), Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet A2261-SR2BHW
This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NR2BHW). The total height of the brush is 5 3/4”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

This Valve Brush features a shank with (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NR2BHW). The total height of the brush is 5 3/4”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2261-SR2BHW
Product Name (Formerly A2261-2X02), Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09101 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 7.5 inch (190 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details