This Valve Brush features a 45° angle and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are nylon (stainless steel is also available, part no. B1049-SR1BHW).
The shank is is adjustable to accommodate up to ½” of bristle wear. A replacement brush is readily available.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | B1049-NR1BHW |
| Product Name | (Formerly B1049-1X00), Angled Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet |
| Brush Type / Shape | Other Type / Shape; Valve Brush |