Sealeze Flexible Strip Brush FXD112BL

Description
Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or polypropylene filament. Ez-Flex strip brush is effective in temperatures as low as -70° F. Ez-Flex strip brush comes in virtually any length, with nylon or polypropylene filament, nylon or polypropylene channels and a variety of filament trim lengths and diameters. It can be used with or without our traditional aluminum holders. Sealeze Ez-Flex provides engineers and designers with a flexible way to eliminate problems. Need a continuous length of brush to fit around curves? Ez-Flex bends. Need to use brush in a corrosive environment? Sealeze Ez-Flex strip brush is metal-free so it won't corrode the way some metal can. Need a product that's light-weight and easy to install? Wire snips or heavy duty scissors can be used to cut this flexible brush. The lack of metal means that it weighs less, is corrosion proof and provides a wide range of design alternatives. While Ez-Flex is designed to fit in our stock holders, it's also available with a molded integrated holder. This eliminates the need for a separate holder for applications where a traditional holder is unnecessary or inappropriate. Designers who capitalize on the flexibility Ez-Flex brings to design projects can explore possibilities not feasible with typical strip brush products. Sealeze Ez-Flex strip brush is an excellent choice for use in corrosive environments, environmentally conscious installations and meeting FDA approved standards.
Description
Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or polypropylene filament. Ez-Flex strip brush is effective in temperatures as low as -70° F. Ez-Flex strip brush comes in virtually any length, with nylon or polypropylene filament, nylon or polypropylene channels and a variety of filament trim lengths and diameters. It can be used with or without our traditional aluminum holders. Sealeze Ez-Flex provides engineers and designers with a flexible way to eliminate problems. Need a continuous length of brush to fit around curves? Ez-Flex bends. Need to use brush in a corrosive environment? Sealeze Ez-Flex strip brush is metal-free so it won't corrode the way some metal can. Need a product that's light-weight and easy to install? Wire snips or heavy duty scissors can be used to cut this flexible brush. The lack of metal means that it weighs less, is corrosion proof and provides a wide range of design alternatives. While Ez-Flex is designed to fit in our stock holders, it's also available with a molded integrated holder. This eliminates the need for a separate holder for applications where a traditional holder is unnecessary or inappropriate. Designers who capitalize on the flexibility Ez-Flex brings to design projects can explore possibilities not feasible with typical strip brush products. Sealeze Ez-Flex strip brush is an excellent choice for use in corrosive environments, environmentally conscious installations and meeting FDA approved standards.

Suppliers

Company
Product
Description
Supplier Links
Flexible Strip Brush - FXD112BL - Sealeze
Richmond, VA, USA
Flexible Strip Brush
FXD112BL
Flexible Strip Brush FXD112BL
Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or polypropylene filament. Ez-Flex strip brush is effective in temperatures as low as -70° F. Ez-Flex strip brush comes in virtually any length, with nylon or polypropylene filament, nylon or polypropylene channels and a variety of filament trim lengths and diameters. It can be used with or without our traditional aluminum holders. Sealeze Ez-Flex provides engineers and designers with a flexible way to eliminate problems. Need a continuous length of brush to fit around curves? Ez-Flex bends. Need to use brush in a corrosive environment? Sealeze Ez-Flex strip brush is metal-free so it won't corrode the way some metal can. Need a product that's light-weight and easy to install? Wire snips or heavy duty scissors can be used to cut this flexible brush. The lack of metal means that it weighs less, is corrosion proof and provides a wide range of design alternatives. While Ez-Flex is designed to fit in our stock holders, it's also available with a molded integrated holder. This eliminates the need for a separate holder for applications where a traditional holder is unnecessary or inappropriate. Designers who capitalize on the flexibility Ez-Flex brings to design projects can explore possibilities not feasible with typical strip brush products. Sealeze Ez-Flex strip brush is an excellent choice for use in corrosive environments, environmentally conscious installations and meeting FDA approved standards.

Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or polypropylene filament. Ez-Flex strip brush is effective in temperatures as low as -70° F. Ez-Flex strip brush comes in virtually any length, with nylon or polypropylene filament, nylon or polypropylene channels and a variety of filament trim lengths and diameters. It can be used with or without our traditional aluminum holders. Sealeze Ez-Flex provides engineers and designers with a flexible way to eliminate problems. Need a continuous length of brush to fit around curves? Ez-Flex bends. Need to use brush in a corrosive environment? Sealeze Ez-Flex strip brush is metal-free so it won't corrode the way some metal can. Need a product that's light-weight and easy to install? Wire snips or heavy duty scissors can be used to cut this flexible brush. The lack of metal means that it weighs less, is corrosion proof and provides a wide range of design alternatives. While Ez-Flex is designed to fit in our stock holders, it's also available with a molded integrated holder. This eliminates the need for a separate holder for applications where a traditional holder is unnecessary or inappropriate. Designers who capitalize on the flexibility Ez-Flex brings to design projects can explore possibilities not feasible with typical strip brush products. Sealeze Ez-Flex strip brush is an excellent choice for use in corrosive environments, environmentally conscious installations and meeting FDA approved standards.

Flexible Strip Brush - FXD112BL - Sealeze
Richmond, VA, USA
Flexible Strip Brush
FXD112BL
Flexible Strip Brush FXD112BL
Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or polypropylene filament. Ez-Flex strip brush is effective in temperatures as low as -70° F. Ez-Flex strip brush comes in virtually any length, with nylon or polypropylene filament, nylon or polypropylene channels and a variety of filament trim lengths and diameters. It can be used with or without our traditional aluminum holders. Sealeze Ez-Flex provides engineers and designers with a flexible way to eliminate problems. Need a continuous length of brush to fit around curves? Ez-Flex bends. Need to use brush in a corrosive environment? Sealeze Ez-Flex strip brush is metal-free so it won't corrode the way some metal can. Need a product that's light-weight and easy to install? Wire snips or heavy duty scissors can be used to cut this flexible brush. The lack of metal means that it weighs less, is corrosion proof and provides a wide range of design alternatives. While Ez-Flex is designed to fit in our stock holders, it's also available with a molded integrated holder. This eliminates the need for a separate holder for applications where a traditional holder is unnecessary or inappropriate. Designers who capitalize on the flexibility Ez-Flex brings to design projects can explore possibilities not feasible with typical strip brush products. Sealeze Ez-Flex strip brush is an excellent choice for use in corrosive environments, environmentally conscious installations and meeting FDA approved standards.

Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use high-quality nylon or polypropylene filament. Ez-Flex strip brush is effective in temperatures as low as -70° F. Ez-Flex strip brush comes in virtually any length, with nylon or polypropylene filament, nylon or polypropylene channels and a variety of filament trim lengths and diameters. It can be used with or without our traditional aluminum holders. Sealeze Ez-Flex provides engineers and designers with a flexible way to eliminate problems. Need a continuous length of brush to fit around curves? Ez-Flex bends. Need to use brush in a corrosive environment? Sealeze Ez-Flex strip brush is metal-free so it won't corrode the way some metal can. Need a product that's light-weight and easy to install? Wire snips or heavy duty scissors can be used to cut this flexible brush. The lack of metal means that it weighs less, is corrosion proof and provides a wide range of design alternatives. While Ez-Flex is designed to fit in our stock holders, it's also available with a molded integrated holder. This eliminates the need for a separate holder for applications where a traditional holder is unnecessary or inappropriate. Designers who capitalize on the flexibility Ez-Flex brings to design projects can explore possibilities not feasible with typical strip brush products. Sealeze Ez-Flex strip brush is an excellent choice for use in corrosive environments, environmentally conscious installations and meeting FDA approved standards.

Technical Specifications

  Sealeze Sealeze
Product Category Specialty Brushes Industrial Brushes
Product Number FXD112BL FXD112BL
Product Name Flexible Strip Brush Flexible Strip Brush
Brush Type / Shape Other Type / Shape; Flexible Strip Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm) 1200 inch (30480 mm)
Width 0.2330 inch (5.92 mm) 1.18 inch (29.97 mm)
Trim Length 1.18 inch (29.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AP430, 4 Inch Narrow Crimp Wire Wheel - 41204 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.5000 inch (12.7 mm)
View Details
Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
BR1/F Eraser Fine Stick Brush - AA0022 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Flexible Strip Brush - FXD116BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details