Oil-Rite Corp. (Formerly B1009-4X01), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet B1009-NR4BHW

Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR4BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A r eplacement brush is readily available.
Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR4BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1009-4X01), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet - B1009-NR4BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1009-4X01), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet
B1009-NR4BHW
(Formerly B1009-4X01), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet B1009-NR4BHW
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR4BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”. A r eplacement brush is readily available.

This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bracket has (2) 9/32" x 5/8" slots for mounting. The bristles are nylon (stainless steel is also available, part no. B1009-SR4BHW). The total height of the brush is 4 7/8” and total width is 4 15/16”.


A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1009-NR4BHW
Product Name (Formerly B1009-4X01), Horizontal Valve Brush with Drip Tube, 1 1/2” Round Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Hand Brushes - Platers’ Hand Brushes - 00402 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 1 inch (25.4 mm)
View Details