Oil-Rite Corp. (Formerly A2261-1X00), Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet A2261-NR1BHW

Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The shank is adjustable to accommodate up to ½” of bristle wear. The bristles are nylon (stainless steel is also available, part no. A2261-SR1BHW). The total height of the brush is 6 5/16”. A r eplacement brush is readily available.
Description
This Valve Brush features a shank with (2) 1/8” female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The shank is adjustable to accommodate up to ½” of bristle wear. The bristles are nylon (stainless steel is also available, part no. A2261-SR1BHW). The total height of the brush is 6 5/16”. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2261-1X00), Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet - A2261-NR1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly A2261-1X00), Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet
A2261-NR1BHW
(Formerly A2261-1X00), Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet A2261-NR1BHW
This Valve Brush features a shank with (2) 1/8” female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The shank is adjustable to accommodate up to ½” of bristle wear. The bristles are nylon (stainless steel is also available, part no. A2261-SR1BHW). The total height of the brush is 6 5/16”. A r eplacement brush is readily available.

This Valve Brush features a shank with (2) 1/8” female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The shank is adjustable to accommodate up to ½” of bristle wear. The bristles are nylon (stainless steel is also available, part no. A2261-SR1BHW). The total height of the brush is 6 5/16”.

A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2261-NR1BHW
Product Name (Formerly A2261-1X00), Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Custom External Coil Brush - ECK1 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 4 to ? inch (102 to ? mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
AP10010P, 10 Inch Narrow Crimp Wire Wheel - 41274 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1 inch (25.4 mm)
View Details