Oil-Rite Corp. (Formerly B1008-4X01), Angled Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet B1008-SR4BHW

Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1008-NR4BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.
Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1008-NR4BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1008-4X01), Angled Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet - B1008-SR4BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1008-4X01), Angled Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet
B1008-SR4BHW
(Formerly B1008-4X01), Angled Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet B1008-SR4BHW
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1008-NR4BHW). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. B1008-NR4BHW).


The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1008-SR4BHW
Product Name (Formerly B1008-4X01), Angled Valve Brush with Drip Tube, 1 1/2” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Therm-L-Brush™ - D45XCLA12BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 to 144 inch (3048 to 3658 mm)
View Details