Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.
| Sealeze | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | ISF1 |
| Product Name | Custom Inverted Spiral Brush |
| Brush Type / Shape | Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush |