39 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 39 OHM, 3W, 5%; Resistance:39ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 23J39RE-ND | 64K8211 | 70023192 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 39 Ohm, 3W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 39 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms |