TE Connectivity Through Hole Resistors C1047RJL

Description
TE Connectivity C1047RJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C1047RJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661733
Through Hole Resistors 6661733
TE Connectivity C1047RJL Resistor

TE Connectivity C1047RJL Resistor

Supplier's Site
Through Hole Resistors - 6661733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661733P
Through Hole Resistors 6661733P
TE Connectivity C1047RJL Resistor

TE Connectivity C1047RJL Resistor

Supplier's Site
Through Hole Resistors - C1047RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C1047RJL-ND
Through Hole Resistors C1047RJL-ND
47 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

47 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 47R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3048
Res, 47R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3048
RES, 47R, 5%, 10W, AXIAL, WIREWOUND; Resistance:47ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 47R, 5%, 10W, AXIAL, WIREWOUND; Resistance:47ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661733 6661733P C1047RJL-ND 43AC3048
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 47R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 47 ohms 47 ohms 47 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details