Ohmite Manufacturing Co. Through Hole Resistors 20J33RE

Description
33 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J33RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J33RE-ND
Through Hole Resistors 20J33RE-ND
33 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023125 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023125
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023125
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 33 Ohm, 10W, 5%; Resistance Ohmite - 64K7997 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 10W, 5%; Resistance Ohmite
64K7997
Wirewound Resistor, 33 Ohm, 10W, 5%; Resistance Ohmite 64K7997
WIREWOUND RESISTOR, 33 OHM, 10W, 5%; Resistance:33ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 10W, 5%; Resistance:33ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J33RE-ND 70023125 64K7997
Product Name Through Hole Resistors Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 33 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers