OTTO Controls Single Break, Subminiature Basic Switches B2

Description
Available in two widths, the B2 series can be specified to fit your application exactly. In addition to being available with integral actuation levers as in the B2-5 series, the B2 series is also available with the A1 series auxiliary lever actuators as shown in the B3 section. While the B2 series conforms to and is qualified to various military specifications, the same switch can be specified for commercial use at a cost savings. A choice of turret, quick connect and three lengths of printed circuit board style terminals are available for both the 0.156” and 0.200” wide models. Whether it be military or commercial applications, OTTO can provide features you select for your application. You can specify the features you require without paying for the ones you don’t need. The OTTO B2 subminiature switches conform to and are qualified under MIL-PRF-8805/4, MIL-PRF-8805/106 (high temp -55°C to +200°C) and MIL-PRF-8805/109. Basic switches are designed for miniature spaces where cam or other limit actuators are used on the button. In addition, a full range of toggle, pushbutton and lever actuators are available.
Request a Quote
Description
Available in two widths, the B2 series can be specified to fit your application exactly. In addition to being available with integral actuation levers as in the B2-5 series, the B2 series is also available with the A1 series auxiliary lever actuators as shown in the B3 section. While the B2 series conforms to and is qualified to various military specifications, the same switch can be specified for commercial use at a cost savings. A choice of turret, quick connect and three lengths of printed circuit board style terminals are available for both the 0.156” and 0.200” wide models. Whether it be military or commercial applications, OTTO can provide features you select for your application. You can specify the features you require without paying for the ones you don’t need. The OTTO B2 subminiature switches conform to and are qualified under MIL-PRF-8805/4, MIL-PRF-8805/106 (high temp -55°C to +200°C) and MIL-PRF-8805/109. Basic switches are designed for miniature spaces where cam or other limit actuators are used on the button. In addition, a full range of toggle, pushbutton and lever actuators are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Carpentersville, IL, United States
Single Break, Subminiature Basic Switches
B2
Single Break, Subminiature Basic Switches B2
Available in two widths, the B2 series can be specified to fit your application exactly. In addition to being available with integral actuation levers as in the B2-5 series, the B2 series is also available with the A1 series auxiliary lever actuators as shown in the B3 section. While the B2 series conforms to and is qualified to various military specifications, the same switch can be specified for commercial use at a cost savings. A choice of turret, quick connect and three lengths of printed circuit board style terminals are available for both the 0.156” and 0.200” wide models. Whether it be military or commercial applications, OTTO can provide features you select for your application. You can specify the features you require without paying for the ones you don’t need. The OTTO B2 subminiature switches conform to and are qualified under MIL-PRF-8805/4, MIL-PRF-8805/106 (high temp -55°C to +200°C) and MIL-PRF-8805/109. Basic switches are designed for miniature spaces where cam or other limit actuators are used on the button. In addition, a full range of toggle, pushbutton and lever actuators are available.

Available in two widths, the B2 series can be specified to fit your application exactly. In addition to being available with integral actuation levers as in the B2-5 series, the B2 series is also available with the A1 series auxiliary lever actuators as shown in the B3 section.

While the B2 series conforms to and is qualified to various military specifications, the same switch can be specified for commercial use at a cost savings.

A choice of turret, quick connect and three lengths of printed circuit board style terminals are available for both the 0.156” and 0.200” wide models.

Whether it be military or commercial applications, OTTO can provide features you select for your application. You can specify the features you require without paying for the ones you don’t need.

The OTTO B2 subminiature switches conform to and are qualified under MIL-PRF-8805/4, MIL-PRF-8805/106 (high temp -55°C to +200°C) and MIL-PRF-8805/109. Basic switches are designed for miniature spaces where cam or other limit actuators are used on the button. In addition, a full range of toggle, pushbutton and lever actuators are available.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Pushbutton Switches
Product Number B2
Product Name Single Break, Subminiature Basic Switches
Min. Actuating Force 0.3 lbs (0.1417 kg)
Max. Actuating Force 0.3 to 0.4 lbs (0.1417 to 0.1701 kg)
Max Current Rating 0.5000 amps
Max AC Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Min. Actuating Force 3.0 lbs (1.36 kg)
Max. Actuating Force 3.0 lbs (1.36 kg)
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
Max. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Min. Actuating Force 0.3 lbs (0.1417 kg)
Max. Actuating Force 0.3 lbs (0.1417 kg)
Max AC Voltage Rating 400 volts
View Details