OTTO Controls Double Break, Miniature Basic Switches B5

Description
B5 series basic switches are miniature in size and feature up to 10 amps switching capability of 100,000 cycles. Mechanical life is one million cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plated for excellent solderability.
Request a Quote
Description
B5 series basic switches are miniature in size and feature up to 10 amps switching capability of 100,000 cycles. Mechanical life is one million cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plated for excellent solderability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Carpentersville, IL, United States
Double Break, Miniature Basic Switches
B5
Double Break, Miniature Basic Switches B5
B5 series basic switches are miniature in size and feature up to 10 amps switching capability of 100,000 cycles. Mechanical life is one million cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plated for excellent solderability.

B5 series basic switches are miniature in size and feature up to 10 amps switching capability of 100,000 cycles. Mechanical life is one million cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plated for excellent solderability.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Pushbutton Switches
Product Number B5
Product Name Double Break, Miniature Basic Switches
Min. Actuating Force 0.3 lbs (0.1417 kg)
Max. Actuating Force 0.3 lbs (0.1417 kg)
Max AC Voltage Rating 1000 volts
Max. Mechanical Life 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Min. Actuating Force 0.3 lbs (0.1417 kg)
Max. Actuating Force 0.3 to 0.4 lbs (0.1417 to 0.1701 kg)
Max Current Rating 0.5000 amps
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
View Details