OTTO Controls Subminiature Basic Switch with Reduced Dead Break B2D

Description
The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as possible to zero. As multi-circuit switches change from one circuit to another, there is always a small amount of time or distance where the actuator is depressed and the switch is not connected to either circuit. Dead break is the distance of actuator travel to cause the switch to transfer from one circuit to the other. OTTO’s B2D closes that gap quicker than a traditional basic switch. It will outperform most switches when the actuator is being depressed very slowly, or when it is important for the application to minimize the time the switch is not connected to either circuit. There are 13 terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires. The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.
Request a Quote
Description
The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as possible to zero. As multi-circuit switches change from one circuit to another, there is always a small amount of time or distance where the actuator is depressed and the switch is not connected to either circuit. Dead break is the distance of actuator travel to cause the switch to transfer from one circuit to the other. OTTO’s B2D closes that gap quicker than a traditional basic switch. It will outperform most switches when the actuator is being depressed very slowly, or when it is important for the application to minimize the time the switch is not connected to either circuit. There are 13 terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires. The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Carpentersville, IL, United States
Subminiature Basic Switch with Reduced Dead Break
B2D
Subminiature Basic Switch with Reduced Dead Break B2D
The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as possible to zero. As multi-circuit switches change from one circuit to another, there is always a small amount of time or distance where the actuator is depressed and the switch is not connected to either circuit. Dead break is the distance of actuator travel to cause the switch to transfer from one circuit to the other. OTTO’s B2D closes that gap quicker than a traditional basic switch. It will outperform most switches when the actuator is being depressed very slowly, or when it is important for the application to minimize the time the switch is not connected to either circuit. There are 13 terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires. The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.

The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as possible to zero.

As multi-circuit switches change from one circuit to another, there is always a small amount of time or distance where the actuator is depressed and the switch is not connected to either circuit. Dead break is the distance of actuator travel to cause the switch to transfer from one circuit to the other. OTTO’s B2D closes that gap quicker than a traditional basic switch. It will outperform most switches when the actuator is being depressed very slowly, or when it is important for the application to minimize the time the switch is not connected to either circuit.

There are 13 terminal styles which include single turret solder style, double turret solder style, Quick Connect, PC pins and wires.

The B2D shares the same dimensions as OTTO’s B2 basic switch, is a drop-in replacement and is available with or without lever actuators.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Pushbutton Switches
Product Number B2D
Product Name Subminiature Basic Switch with Reduced Dead Break
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Min. Actuating Force 0.4 lbs (0.1701 kg)
Max. Actuating Force 0.4 lbs (0.1701 kg)
Max AC Voltage Rating 1000 volts
View Details
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Min. Actuating Force 0.3 lbs (0.1417 kg)
Max. Actuating Force 0.3 to 0.4 lbs (0.1417 to 0.1701 kg)
Max Current Rating 0.5000 amps
View Details