Newport MKS Free Space Optical Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, AC-Coupled 1601FS-AC

Description
The 1601FS-AC Silicon Optical Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The wavelength range is 320 to 1000 nm. For mounting it has an 8-32 mounting thread, and we include an M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote
Description
The 1601FS-AC Silicon Optical Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The wavelength range is 320 to 1000 nm. For mounting it has an 8-32 mounting thread, and we include an M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Free Space Optical Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, AC-Coupled - 1601FS-AC - Newport MKS
Irvine, CA, United States
Free Space Optical Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, AC-Coupled
1601FS-AC
Free Space Optical Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, AC-Coupled 1601FS-AC
The 1601FS-AC Silicon Optical Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The wavelength range is 320 to 1000 nm. For mounting it has an 8-32 mounting thread, and we include an M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

The 1601FS-AC Silicon Optical Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The wavelength range is 320 to 1000 nm. For mounting it has an 8-32 mounting thread, and we include an M4 metric thread adaptor and tool.

An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1601FS-AC
Product Name Free Space Optical Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, AC-Coupled
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 300-1050 nm Silicon Detector, 200 kHz, FC/PC, M4 - 2001-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fiber-Optic Detector, Time Domain, 850-1630 nm, 18.5 ps, FC Multimode - 1444-50 - Newport MKS
Specs
Bandwidth 0.0 to 20000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details
High Speed Photodetector, 320-1100 nm Biased Silicon Detector, 25 MHz - 818-BB-40 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 30 ns
Bandwidth 0.0 to 25 MHz
View Details