OSI Optoelectronics Molded Photodiodes PIN-8.0-LLS

Description
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.
Datasheet
Description
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Photodiodes - PIN-8.0-LLS - OSI Optoelectronics
Hawthorne, CA, United States
Molded Photodiodes
PIN-8.0-LLS
Molded Photodiodes PIN-8.0-LLS
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.

OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.

Supplier's Site Datasheet
Photodiode - PIN-8.0-LLS - OSI Optoelectronics
Hawthorne, CA, United States
Photodiode
PIN-8.0-LLS
Photodiode PIN-8.0-LLS
The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.

The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics OSI Optoelectronics
Product Category Photodiodes Photodiodes
Product Number PIN-8.0-LLS PIN-8.0-LLS
Product Name Molded Photodiodes Photodiode
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible; IR Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å) 350 to 1100 nm (3500 to 11000 Å)
Photodiode Package 62 / Leadless Ceramic 62 / Leadless Ceramic
Active Area Diameter or Length 2.9 mm (0.1142 inch) 1.7 mm (0.0669 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
InGaAs photodiodes - G10899-005K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details