OSI Optoelectronics Chip on Carrier Photodiode FCI-InGaAS-70CCER

Description
FCI-InGaAs-XXX-CCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates with glass windows. These devices have a glass window attached to the ceramic where fibers can be epoxy or eutectic mounted onto the ceramic substrate. These devices can be provided with custom AR coated windows.
Datasheet
Description
FCI-InGaAs-XXX-CCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates with glass windows. These devices have a glass window attached to the ceramic where fibers can be epoxy or eutectic mounted onto the ceramic substrate. These devices can be provided with custom AR coated windows.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip on Carrier Photodiode - FCI-InGaAS-70CCER - OSI Optoelectronics
Hawthorne, CA, United States
Chip on Carrier Photodiode
FCI-InGaAS-70CCER
Chip on Carrier Photodiode FCI-InGaAS-70CCER
FCI-InGaAs-XXX-CCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates with glass windows. These devices have a glass window attached to the ceramic where fibers can be epoxy or eutectic mounted onto the ceramic substrate. These devices can be provided with custom AR coated windows.

FCI-InGaAs-XXX-CCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates with glass windows. These devices have a glass window attached to the ceramic where fibers can be epoxy or eutectic mounted onto the ceramic substrate. These devices can be provided with custom AR coated windows.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-InGaAS-70CCER
Product Name Chip on Carrier Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1100 to 1650 nm (11000 to 16500 Å)
Photodiode Material Indium Gallium Arsenide
Active Area Diameter or Length 0.0700 mm (0.0028 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
APD modules - C12703 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 1.5 mm (0.0591 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 50 mm (1.97 inch)
View Details