OSI Optoelectronics Fiber Coupled InGaAs APD Modules

Description
The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode fiber pigtail. The APD is of mesa type construction giving the device fast recovery times from optical overloads. The low noise, overload tolerant LAPD 3080 coaxial APD makes the device ideal for OTDR’s, line receivers and any other low light level detection / signal transmission application. Product Features Low Dark Current High Speed Low Back Reflection RoHS Compliant Product Applications OTDR Receivers Line Receivers Long Haul Communications
Description
The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode fiber pigtail. The APD is of mesa type construction giving the device fast recovery times from optical overloads. The low noise, overload tolerant LAPD 3080 coaxial APD makes the device ideal for OTDR’s, line receivers and any other low light level detection / signal transmission application. Product Features Low Dark Current High Speed Low Back Reflection RoHS Compliant Product Applications OTDR Receivers Line Receivers Long Haul Communications

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupled InGaAs APD Modules -  - OSI Optoelectronics
Hawthorne, CA, United States
Fiber Coupled InGaAs APD Modules
Fiber Coupled InGaAs APD Modules
The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode fiber pigtail. The APD is of mesa type construction giving the device fast recovery times from optical overloads. The low noise, overload tolerant LAPD 3080 coaxial APD makes the device ideal for OTDR’s, line receivers and any other low light level detection / signal transmission application. Product Features Low Dark Current High Speed Low Back Reflection RoHS Compliant Product Applications OTDR Receivers Line Receivers Long Haul Communications

The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode fiber pigtail. The APD is of mesa type construction giving the device fast recovery times from optical overloads. The low noise, overload tolerant LAPD 3080 coaxial APD makes the device ideal for OTDR’s, line receivers and any other low light level detection / signal transmission application.

Product Features

  • Low Dark Current
  • High Speed
  • Low Back Reflection
  • RoHS Compliant

Product Applications

  • OTDR Receivers
  • Line Receivers
  • Long Haul Communications
Supplier's Site

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Name Fiber Coupled InGaAs APD Modules
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 1700 nm (8000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
Photodiode Package Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S14537-320 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Specs
Array Array
Number of Array Elements 102
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details