Ophir-Spiricon Inc. Thermal Head - Low Power 3A

Description
Thermal head for average power from 60 um to 10 KW
Description
Thermal head for average power from 60 um to 10 KW

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Thermal Head - Low Power
3A
Thermal Head - Low Power 3A
Thermal head for average power from 60 um to 10 KW

Thermal head for average power from 60 um to 10 KW

Supplier's Site

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Photodiodes
Product Number 3A
Product Name Thermal Head - Low Power
Photodiode Spectral Response UV; Visible; IR
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs photodiodes - G12180-030A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 150 to 20000 nm (1500 to 200000 Å)
Active Area Diameter or Length 16 mm (0.6299 inch)
View Details