OSI Optoelectronics Fiber Pigtailed FCI-InGaAS-120-XX-XX

Description
TheFCI-InGaAs-XX-XX- XX with active area of 70µm and 120µm are part of OSI Optoelectronics family of high speed IR sensitive detectors with fiber pigtail package. The single/multi-mode fiber is optically aligned to either the hermetically sealed InGaAs diode in TO-46 lens cap package enhancing the coupling efficiency and stability or directly to the InGaAs diode mounted on a ceramic substrate. High responsivity and low capacitance make these devices ideal for very high-bit rate receivers used in LAN, Man, WAN and other high speed communication and monitoring/instrumen tation systems. Angle polished connectors and custom packages are also available. For solution involving FC connector and TO-46 attachment, user(s) may consider either FCI-InGaAs-70-SM-Fc or FCI-InGaAs-120-SM-FC in single-mode operation. Similarly, the multi-mode variant is available in FCI-InGaAs-120-MM-FC using 62.5/125 fiber. The back-reflection of -30dB typical is to be experienced in multi-mode based solution.
Datasheet
Description
TheFCI-InGaAs-XX-XX- XX with active area of 70µm and 120µm are part of OSI Optoelectronics family of high speed IR sensitive detectors with fiber pigtail package. The single/multi-mode fiber is optically aligned to either the hermetically sealed InGaAs diode in TO-46 lens cap package enhancing the coupling efficiency and stability or directly to the InGaAs diode mounted on a ceramic substrate. High responsivity and low capacitance make these devices ideal for very high-bit rate receivers used in LAN, Man, WAN and other high speed communication and monitoring/instrumen tation systems. Angle polished connectors and custom packages are also available. For solution involving FC connector and TO-46 attachment, user(s) may consider either FCI-InGaAs-70-SM-Fc or FCI-InGaAs-120-SM-FC in single-mode operation. Similarly, the multi-mode variant is available in FCI-InGaAs-120-MM-FC using 62.5/125 fiber. The back-reflection of -30dB typical is to be experienced in multi-mode based solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Pigtailed - FCI-InGaAS-120-XX-XX - OSI Optoelectronics
Hawthorne, CA, United States
Fiber Pigtailed
FCI-InGaAS-120-XX-XX
Fiber Pigtailed FCI-InGaAS-120-XX-XX
TheFCI-InGaAs-XX-XX- XX with active area of 70µm and 120µm are part of OSI Optoelectronics family of high speed IR sensitive detectors with fiber pigtail package. The single/multi-mode fiber is optically aligned to either the hermetically sealed InGaAs diode in TO-46 lens cap package enhancing the coupling efficiency and stability or directly to the InGaAs diode mounted on a ceramic substrate. High responsivity and low capacitance make these devices ideal for very high-bit rate receivers used in LAN, Man, WAN and other high speed communication and monitoring/instrumen tation systems. Angle polished connectors and custom packages are also available. For solution involving FC connector and TO-46 attachment, user(s) may consider either FCI-InGaAs-70-SM-Fc or FCI-InGaAs-120-SM-FC in single-mode operation. Similarly, the multi-mode variant is available in FCI-InGaAs-120-MM-FC using 62.5/125 fiber. The back-reflection of -30dB typical is to be experienced in multi-mode based solution.

TheFCI-InGaAs-XX-XX-XX with active area of 70µm and 120µm are part of OSI Optoelectronics family of high speed IR sensitive detectors with fiber pigtail package. The single/multi-mode fiber is optically aligned to either the hermetically sealed InGaAs diode in TO-46 lens cap package enhancing the coupling efficiency and stability or directly to the InGaAs diode mounted on a ceramic substrate. High responsivity and low capacitance make these devices ideal for very high-bit rate receivers used in LAN, Man, WAN and other high speed communication and monitoring/instrumentation systems. Angle polished connectors and custom packages are also available. For solution involving FC connector and TO-46 attachment, user(s) may consider either FCI-InGaAs-70-SM-Fc or FCI-InGaAs-120-SM-FC in single-mode operation. Similarly, the multi-mode variant is available in FCI-InGaAs-120-MM-FC using 62.5/125 fiber. The back-reflection of -30dB typical is to be experienced in multi-mode based solution.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-InGaAS-120-XX-XX
Product Name Fiber Pigtailed
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1100 to 1650 nm (11000 to 16500 Å)
Photodiode Material Indium Gallium Arsenide
Photodiode Package TO-46
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 150 to 3000 nm (1500 to 30000 Å)
Photodiode Material Metallic Absorber
View Details