ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 950

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.302 Fresnel Conjugate: infinite Plano Conjugate: 219.0
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.302 Fresnel Conjugate: infinite Plano Conjugate: 219.0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC 950 Positive Fresnel Lens from ORAFOL Fresnel Optics GmbH features a focal length of 219.0 mm and a facet spacing of 0.302 mm. It is designed with an infinite Fresnel conjugate and a plano conjugate of 219.0 mm. The lens has a clear aperture of 223.3 mm and a standard thickness of 1.8 mm. This lens is suitable for applications requiring efficient light management and can be customized to meet specific project requirements. The standard material used is PMMA, which has a refractive index of 1.49.

Datasheet Summary
Powered by GS/AI

The SC 950 Positive Fresnel Lens from ORAFOL Fresnel Optics GmbH features a focal length of 219.0 mm and a facet spacing of 0.302 mm. It is designed with an infinite Fresnel conjugate and a plano conjugate of 219.0 mm. The lens has a clear aperture of 223.3 mm and a standard thickness of 1.8 mm. This lens is suitable for applications requiring efficient light management and can be customized to meet specific project requirements. The standard material used is PMMA, which has a refractive index of 1.49.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 950 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 950
Positive Fresnel Lense SC 950
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.302 Fresnel Conjugate: infinite Plano Conjugate: 219.0

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.302
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 219.0
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 950
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 264 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 235 mm (9.24 inch)
View Details
Lenticular - LN 663 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Positive Fresnel Lense - SC 2045 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 392 mm (15.41 inch)
View Details
Positive Fresnel Lense - SC 251 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 76.3 mm (3 inch)
View Details