ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 268

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 304.6
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 304.6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with specific focal lengths and clear apertures, typically for collimation or focusing applications. The SC 268 variant has a focal length of 304.6 mm, a clear aperture of 291.9 mm, and a thickness of 1.8 mm, with the plano side conjugate at infinity. The facet spacing is 0.508 mm, consistent with the standard material PMMA. All listed lenses share a uniform thickness of 1.8 mm except where otherwise specified, and focal lengths are specified for 546 nm light with a tolerance of ±5%.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with specific focal lengths and clear apertures, typically for collimation or focusing applications. The SC 268 variant has a focal length of 304.6 mm, a clear aperture of 291.9 mm, and a thickness of 1.8 mm, with the plano side conjugate at infinity. The facet spacing is 0.508 mm, consistent with the standard material PMMA. All listed lenses share a uniform thickness of 1.8 mm except where otherwise specified, and focal lengths are specified for 546 nm light with a tolerance of ±5%.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 268 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 268
Positive Fresnel Lense SC 268
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 304.6

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.508
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 304.6
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 268
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 229 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 400 mm (15.75 inch)
View Details
Positive Fresnel Lense - SC 221 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (10 inch)
View Details
Negative Fresnel Lense - SC 902 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -130 mm (-5.1 inch)
View Details
Positive Fresnel Lense - SC 922 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 699 mm (27.5 inch)
View Details